Capital Lighting, Inc. 42294AVI Mid. Chandeliers-Glass Up 679764

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 19.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Anvil Iron Weight: 31 Product Name: Nine Light Chandelier UPC: 783927312837 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Canopy: 5.5``sq Wire: 92``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 19.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Anvil Iron Weight: 31 Product Name: Nine Light Chandelier UPC: 783927312837 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Canopy: 5.5``sq Wire: 92``

Suppliers

Company
Product
Description
Supplier Links
42294AVI Mid. Chandeliers-Glass Up - 679764 - Capital Lighting, Inc.
Columbus, OH, USA
42294AVI Mid. Chandeliers-Glass Up
679764
42294AVI Mid. Chandeliers-Glass Up 679764
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 19.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Anvil Iron Weight: 31 Product Name: Nine Light Chandelier UPC: 783927312837 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Canopy: 5.5``sq Wire: 92``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 19.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Anvil Iron
Weight: 31
Product Name: Nine Light Chandelier
UPC: 783927312837
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Canopy: 5.5``sq
Wire: 92``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679764
Product Name 42294AVI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details