Capital Lighting, Inc. 42355SWZ Mid. Chandeliers-Glass Up 679763

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.63 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Shawdow Bronze Weight: 21 Product Name: Six Light Chandelier UPC: 783927311106 Category: Chandeliers Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 50``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.63 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Shawdow Bronze Weight: 21 Product Name: Six Light Chandelier UPC: 783927311106 Category: Chandeliers Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 50``

Suppliers

Company
Product
Description
Supplier Links
42355SWZ Mid. Chandeliers-Glass Up - 679763 - Capital Lighting, Inc.
Columbus, OH, USA
42355SWZ Mid. Chandeliers-Glass Up
679763
42355SWZ Mid. Chandeliers-Glass Up 679763
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.63 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Shawdow Bronze Weight: 21 Product Name: Six Light Chandelier UPC: 783927311106 Category: Chandeliers Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 50``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 29.63
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Shawdow Bronze
Weight: 21
Product Name: Six Light Chandelier
UPC: 783927311106
Category: Chandeliers
Glass: Umber Shadow Swirl
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 50``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679763
Product Name 42355SWZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details