Capital Lighting, Inc. 42362SWZ Semi-Flush Mts.-Bowl Style 679762

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 13.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Shawdow Bronze Weight: 9.5 Product Name: Three Light Semi Flush UPC: 783927303095 Category: Semi-Flush Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 13.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Shawdow Bronze Weight: 9.5 Product Name: Three Light Semi Flush UPC: 783927303095 Category: Semi-Flush Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42362SWZ Semi-Flush Mts.-Bowl Style - 679762 - Capital Lighting, Inc.
Columbus, OH, USA
42362SWZ Semi-Flush Mts.-Bowl Style
679762
42362SWZ Semi-Flush Mts.-Bowl Style 679762
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 13.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Shawdow Bronze Weight: 9.5 Product Name: Three Light Semi Flush UPC: 783927303095 Category: Semi-Flush Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 13.63
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Shawdow Bronze
Weight: 9.5
Product Name: Three Light Semi Flush
UPC: 783927303095
Category: Semi-Flush
Glass: Umber Shadow Swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679762
Product Name 42362SWZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details