Capital Lighting, Inc. 42358SWZ Large Chandeliers-Glass Shade 679760

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 48.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Shawdow Bronze Weight: 43 Product Name: 12 Light Foyer Chain Hung UPC: 783927308465 Category: Foyer Chain Hung Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 37``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 48.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Shawdow Bronze Weight: 43 Product Name: 12 Light Foyer Chain Hung UPC: 783927308465 Category: Foyer Chain Hung Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 37``

Suppliers

Company
Product
Description
Supplier Links
42358SWZ Large Chandeliers-Glass Shade - 679760 - Capital Lighting, Inc.
Columbus, OH, USA
42358SWZ Large Chandeliers-Glass Shade
679760
42358SWZ Large Chandeliers-Glass Shade 679760
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 48.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Shawdow Bronze Weight: 43 Product Name: 12 Light Foyer Chain Hung UPC: 783927308465 Category: Foyer Chain Hung Glass: Umber Shadow Swirl Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 37``

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 48.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Shawdow Bronze
Weight: 43
Product Name: 12 Light Foyer Chain Hung
UPC: 783927308465
Category: Foyer Chain Hung
Glass: Umber Shadow Swirl
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 37``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679760
Product Name 42358SWZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details