Capital Lighting, Inc. 42501NI Foyer/Hall Lanterns-Open Frame 679759

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Foyer Chain Hung UPC: 783927310949 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Foyer Chain Hung UPC: 783927310949 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42501NI Foyer/Hall Lanterns-Open Frame - 679759 - Capital Lighting, Inc.
Columbus, OH, USA
42501NI Foyer/Hall Lanterns-Open Frame
679759
42501NI Foyer/Hall Lanterns-Open Frame 679759
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 11 Product Name: Three Light Foyer Chain Hung UPC: 783927310949 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 11
Product Name: Three Light Foyer Chain Hung
UPC: 783927310949
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679759
Product Name 42501NI Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details