Capital Lighting, Inc. 42509LZ Mid. Chandeliers-Glass Down 679758

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Legacy Bronze Weight: 18 Product Name: Three Light Chandelier UPC: 783927315142 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Legacy Bronze Weight: 18 Product Name: Three Light Chandelier UPC: 783927315142 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42509LZ Mid. Chandeliers-Glass Down - 679758 - Capital Lighting, Inc.
Columbus, OH, USA
42509LZ Mid. Chandeliers-Glass Down
679758
42509LZ Mid. Chandeliers-Glass Down 679758
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Legacy Bronze Weight: 18 Product Name: Three Light Chandelier UPC: 783927315142 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 23.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Legacy Bronze
Weight: 18
Product Name: Three Light Chandelier
UPC: 783927315142
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679758
Product Name 42509LZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details