Capital Lighting, Inc. 42501TZ Foyer/Hall Lanterns-Open Frame 679754

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 11 Product Name: Three Light Foyer Chain Hung UPC: 783927310918 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 11 Product Name: Three Light Foyer Chain Hung UPC: 783927310918 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42501TZ Foyer/Hall Lanterns-Open Frame - 679754 - Capital Lighting, Inc.
Columbus, OH, USA
42501TZ Foyer/Hall Lanterns-Open Frame
679754
42501TZ Foyer/Hall Lanterns-Open Frame 679754
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 11 Product Name: Three Light Foyer Chain Hung UPC: 783927310918 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tannery Bronze
Weight: 11
Product Name: Three Light Foyer Chain Hung
UPC: 783927310918
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679754
Product Name 42501TZ Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details