Capital Lighting, Inc. 42502TZ Foyer/Hall Lanterns-Open Frame 679751

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 30.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tannery Bronze Weight: 15 Product Name: Six Light Foyer Chain Hung UPC: 783927311007 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 30.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tannery Bronze Weight: 15 Product Name: Six Light Foyer Chain Hung UPC: 783927311007 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42502TZ Foyer/Hall Lanterns-Open Frame - 679751 - Capital Lighting, Inc.
Columbus, OH, USA
42502TZ Foyer/Hall Lanterns-Open Frame
679751
42502TZ Foyer/Hall Lanterns-Open Frame 679751
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 30.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tannery Bronze Weight: 15 Product Name: Six Light Foyer Chain Hung UPC: 783927311007 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.63
Height: 30.75
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Tannery Bronze
Weight: 15
Product Name: Six Light Foyer Chain Hung
UPC: 783927311007
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679751
Product Name 42502TZ Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details