Capital Lighting, Inc. 42217OZ Semi-Flush Mts.-Other 679745

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.13 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 6.85 Product Name: Six Light Semi Flush UPC: 783927311069 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.13 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 6.85 Product Name: Six Light Semi Flush UPC: 783927311069 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42217OZ Semi-Flush Mts.-Other - 679745 - Capital Lighting, Inc.
Columbus, OH, USA
42217OZ Semi-Flush Mts.-Other
679745
42217OZ Semi-Flush Mts.-Other 679745
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.13 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 6.85 Product Name: Six Light Semi Flush UPC: 783927311069 Category: Semi-Flush Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.13
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Olde Bronze
Weight: 6.85
Product Name: Six Light Semi Flush
UPC: 783927311069
Category: Semi-Flush
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679745
Product Name 42217OZ Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details