Capital Lighting, Inc. 42092PN Semi-Flush Mts.-Other 679744

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.12 Length 10.12 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 10 Product Name: Two Light Semi Flush UPC: 783927306225 Category: Semi-Flush Glass: Clear etched linear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.12 Length 10.12 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 10 Product Name: Two Light Semi Flush UPC: 783927306225 Category: Semi-Flush Glass: Clear etched linear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42092PN Semi-Flush Mts.-Other - 679744 - Capital Lighting, Inc.
Columbus, OH, USA
42092PN Semi-Flush Mts.-Other
679744
42092PN Semi-Flush Mts.-Other 679744
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.12 Length 10.12 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 10 Product Name: Two Light Semi Flush UPC: 783927306225 Category: Semi-Flush Glass: Clear etched linear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.12
Length 10.12
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 10
Product Name: Two Light Semi Flush
UPC: 783927306225
Category: Semi-Flush
Glass: Clear etched linear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679744
Product Name 42092PN Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details