Capital Lighting, Inc. 42156BPT Large Chandeliers-Glass Shade 679741

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 44.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Brushed Pewter Weight: 37 Product Name: 12 Light Chandelier UPC: 783927308090 Category: Chandeliers Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 44.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Brushed Pewter Weight: 37 Product Name: 12 Light Chandelier UPC: 783927308090 Category: Chandeliers Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42156BPT Large Chandeliers-Glass Shade - 679741 - Capital Lighting, Inc.
Columbus, OH, USA
42156BPT Large Chandeliers-Glass Shade
679741
42156BPT Large Chandeliers-Glass Shade 679741
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 44.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Brushed Pewter Weight: 37 Product Name: 12 Light Chandelier UPC: 783927308090 Category: Chandeliers Glass: White Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 44.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Brushed Pewter
Weight: 37
Product Name: 12 Light Chandelier
UPC: 783927308090
Category: Chandeliers
Glass: White Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679741
Product Name 42156BPT Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details