Capital Lighting, Inc. 42385MIZ Pendants-Drum Shade 679738

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mission Bronze Weight: 16 Product Name: Three Light Inverted Pendant UPC: 783927305723 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 50``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mission Bronze Weight: 16 Product Name: Three Light Inverted Pendant UPC: 783927305723 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 50``

Suppliers

Company
Product
Description
Supplier Links
42385MIZ Pendants-Drum Shade - 679738 - Capital Lighting, Inc.
Columbus, OH, USA
42385MIZ Pendants-Drum Shade
679738
42385MIZ Pendants-Drum Shade 679738
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mission Bronze Weight: 16 Product Name: Three Light Inverted Pendant UPC: 783927305723 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 50``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mission Bronze
Weight: 16
Product Name: Three Light Inverted Pendant
UPC: 783927305723
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 50``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679738
Product Name 42385MIZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details