Capital Lighting, Inc. 42384MIZ Mini Pendants-Drum Shades 679735

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Bronze Weight: 2.3 Product Name: One Light Mini Pendant UPC: 783927305730 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Bronze Weight: 2.3 Product Name: One Light Mini Pendant UPC: 783927305730 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42384MIZ Mini Pendants-Drum Shades - 679735 - Capital Lighting, Inc.
Columbus, OH, USA
42384MIZ Mini Pendants-Drum Shades
679735
42384MIZ Mini Pendants-Drum Shades 679735
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.13 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mission Bronze Weight: 2.3 Product Name: One Light Mini Pendant UPC: 783927305730 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.13
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mission Bronze
Weight: 2.3
Product Name: One Light Mini Pendant
UPC: 783927305730
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679735
Product Name 42384MIZ Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details