PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Mission Bronze
Weight: 15
Product Name: Five Light Chandelier
UPC: 783927305761
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 679731 |
| Product Name | 42381MIZ Mid. Chandeliers-Drum Shades |
| Application | Residential |