Capital Lighting, Inc. 42382MIZ Mid. Chandeliers-Drum Shades 679730

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mission Bronze Weight: 26 Product Name: Nine Light Chandelier UPC: 783927305754 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 65``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mission Bronze Weight: 26 Product Name: Nine Light Chandelier UPC: 783927305754 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 65``

Suppliers

Company
Product
Description
Supplier Links
42382MIZ Mid. Chandeliers-Drum Shades - 679730 - Capital Lighting, Inc.
Columbus, OH, USA
42382MIZ Mid. Chandeliers-Drum Shades
679730
42382MIZ Mid. Chandeliers-Drum Shades 679730
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mission Bronze Weight: 26 Product Name: Nine Light Chandelier UPC: 783927305754 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 65``

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 29.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Mission Bronze
Weight: 26
Product Name: Nine Light Chandelier
UPC: 783927305754
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 65``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679730
Product Name 42382MIZ Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details