Capital Lighting, Inc. 42439AP Island/Pool Table-3 Light Bar 679721

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.75 Length 9.75 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Antique Pewter Weight: 3 Product Name: Three Light Rail Light UPC: 783927307666 Category: Rail Light Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.75 Length 9.75 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Antique Pewter Weight: 3 Product Name: Three Light Rail Light UPC: 783927307666 Category: Rail Light Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42439AP Island/Pool Table-3 Light Bar - 679721 - Capital Lighting, Inc.
Columbus, OH, USA
42439AP Island/Pool Table-3 Light Bar
679721
42439AP Island/Pool Table-3 Light Bar 679721
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.75 Length 9.75 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Antique Pewter Weight: 3 Product Name: Three Light Rail Light UPC: 783927307666 Category: Rail Light Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.75
Length 9.75
Bulb
Type: Halogen
Qty: 3
Wattage: 50
Finish: Antique Pewter
Weight: 3
Product Name: Three Light Rail Light
UPC: 783927307666
Category: Rail Light
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679721
Product Name 42439AP Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details