Capital Lighting, Inc. 42439OZ Island/Pool Table-3 Light Bar 679720

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.75 Length 9.75 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 3 Product Name: Three Light Rail Light UPC: 783927307659 Category: Rail Light Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.75 Length 9.75 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 3 Product Name: Three Light Rail Light UPC: 783927307659 Category: Rail Light Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42439OZ Island/Pool Table-3 Light Bar - 679720 - Capital Lighting, Inc.
Columbus, OH, USA
42439OZ Island/Pool Table-3 Light Bar
679720
42439OZ Island/Pool Table-3 Light Bar 679720
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.75 Length 9.75 Bulb Type: Halogen Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 3 Product Name: Three Light Rail Light UPC: 783927307659 Category: Rail Light Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.75
Length 9.75
Bulb
Type: Halogen
Qty: 3
Wattage: 50
Finish: Olde Bronze
Weight: 3
Product Name: Three Light Rail Light
UPC: 783927307659
Category: Rail Light
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679720
Product Name 42439OZ Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details