Capital Lighting, Inc. 42391CH Pendants-Drum Shade 679717

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 27.5 Product Name: Three Light Inverted Pendant UPC: 783927314251 Category: Inverted Pendant Glass: Satin-Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 47``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 27.5 Product Name: Three Light Inverted Pendant UPC: 783927314251 Category: Inverted Pendant Glass: Satin-Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 47``

Suppliers

Company
Product
Description
Supplier Links
42391CH Pendants-Drum Shade - 679717 - Capital Lighting, Inc.
Columbus, OH, USA
42391CH Pendants-Drum Shade
679717
42391CH Pendants-Drum Shade 679717
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 27.5 Product Name: Three Light Inverted Pendant UPC: 783927314251 Category: Inverted Pendant Glass: Satin-Etched White Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 47``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 27.5
Product Name: Three Light Inverted Pendant
UPC: 783927314251
Category: Inverted Pendant
Glass: Satin-Etched White
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 47``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679717
Product Name 42391CH Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details