PRODUCT DETAILS / SPECS
Width/Dia: 7.38
Height: 13.00
Length 13.00
Bulb
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 8
Product Name: Two Light Island Light
UPC: 783927306638
Category: Island Light
Glass: Opal-etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 97``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 679710 |
| Product Name | 42418NI Island/Pool Table-2 Light Bar |
| Application | Residential |