Capital Lighting, Inc. 42424SWZ Mini Chandeliers-Glass Shade 679709

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Shadow Bronze Weight: 9 Product Name: Three Light Pendalette UPC: 783927306812 Category: Pendalette Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 70``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Shadow Bronze Weight: 9 Product Name: Three Light Pendalette UPC: 783927306812 Category: Pendalette Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 70``

Suppliers

Company
Product
Description
Supplier Links
42424SWZ Mini Chandeliers-Glass Shade - 679709 - Capital Lighting, Inc.
Columbus, OH, USA
42424SWZ Mini Chandeliers-Glass Shade
679709
42424SWZ Mini Chandeliers-Glass Shade 679709
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Shadow Bronze Weight: 9 Product Name: Three Light Pendalette UPC: 783927306812 Category: Pendalette Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 70``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Shadow Bronze
Weight: 9
Product Name: Three Light Pendalette
UPC: 783927306812
Category: Pendalette
Glass: White Opal etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 70``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679709
Product Name 42424SWZ Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details