Capital Lighting, Inc. 42427SWZ Island/Pool Table-4 Light + 679706

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.63 Length 16.63 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Shadow Bronze Weight: 28 Product Name: Eight Light Island Light UPC: 783927306782 Category: Island Light Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.63 Length 16.63 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Shadow Bronze Weight: 28 Product Name: Eight Light Island Light UPC: 783927306782 Category: Island Light Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42427SWZ Island/Pool Table-4 Light + - 679706 - Capital Lighting, Inc.
Columbus, OH, USA
42427SWZ Island/Pool Table-4 Light +
679706
42427SWZ Island/Pool Table-4 Light + 679706
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.63 Length 16.63 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Shadow Bronze Weight: 28 Product Name: Eight Light Island Light UPC: 783927306782 Category: Island Light Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.63
Length 16.63
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Shadow Bronze
Weight: 28
Product Name: Eight Light Island Light
UPC: 783927306782
Category: Island Light
Glass: White Opal etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679706
Product Name 42427SWZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details