Capital Lighting, Inc. 42433SWZ Semi-Flush Mts.-Bowl Style 679705

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.13 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Shadow Bronze Weight: 9 Product Name: Three Light Semi Flush UPC: 783927306720 Category: Semi-Flush Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.13 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Shadow Bronze Weight: 9 Product Name: Three Light Semi Flush UPC: 783927306720 Category: Semi-Flush Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42433SWZ Semi-Flush Mts.-Bowl Style - 679705 - Capital Lighting, Inc.
Columbus, OH, USA
42433SWZ Semi-Flush Mts.-Bowl Style
679705
42433SWZ Semi-Flush Mts.-Bowl Style 679705
PRODUCT DETAILS / SPECS Width/Dia: 17.13 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Shadow Bronze Weight: 9 Product Name: Three Light Semi Flush UPC: 783927306720 Category: Semi-Flush Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.13
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Shadow Bronze
Weight: 9
Product Name: Three Light Semi Flush
UPC: 783927306720
Category: Semi-Flush
Glass: White Opal etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679705
Product Name 42433SWZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details