Capital Lighting, Inc. 42426SWZ Mid. Chandeliers-Glass Up 679704

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Shadow Bronze Weight: 14.5 Product Name: Five Light Chandelier UPC: 783927306799 Category: Chandeliers Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Shadow Bronze Weight: 14.5 Product Name: Five Light Chandelier UPC: 783927306799 Category: Chandeliers Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42426SWZ Mid. Chandeliers-Glass Up - 679704 - Capital Lighting, Inc.
Columbus, OH, USA
42426SWZ Mid. Chandeliers-Glass Up
679704
42426SWZ Mid. Chandeliers-Glass Up 679704
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Shadow Bronze Weight: 14.5 Product Name: Five Light Chandelier UPC: 783927306799 Category: Chandeliers Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Shadow Bronze
Weight: 14.5
Product Name: Five Light Chandelier
UPC: 783927306799
Category: Chandeliers
Glass: White Opal etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679704
Product Name 42426SWZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details