Capital Lighting, Inc. 42430SWZ Island/Pool Table-4 Light + 679701

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.75 Length 17.75 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Shadow Bronze Weight: 34 Product Name: 16 Light Island Light UPC: 783927306751 Category: Island Light Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 88``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.75 Length 17.75 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Shadow Bronze Weight: 34 Product Name: 16 Light Island Light UPC: 783927306751 Category: Island Light Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 88``

Suppliers

Company
Product
Description
Supplier Links
42430SWZ Island/Pool Table-4 Light + - 679701 - Capital Lighting, Inc.
Columbus, OH, USA
42430SWZ Island/Pool Table-4 Light +
679701
42430SWZ Island/Pool Table-4 Light + 679701
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.75 Length 17.75 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Shadow Bronze Weight: 34 Product Name: 16 Light Island Light UPC: 783927306751 Category: Island Light Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 88``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.75
Length 17.75
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Shadow Bronze
Weight: 34
Product Name: 16 Light Island Light
UPC: 783927306751
Category: Island Light
Glass: White Opal etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 88``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679701
Product Name 42430SWZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details