Capital Lighting, Inc. 49110AVIFL Exterior -Wall Mt./Flush 679699

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.13 Extension: 5 Bulb Qty: 1 Wattage: 13 Finish: Anvil Iron Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927309400 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.13 Extension: 5 Bulb Qty: 1 Wattage: 13 Finish: Anvil Iron Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927309400 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49110AVIFL Exterior -Wall Mt./Flush - 679699 - Capital Lighting, Inc.
Columbus, OH, USA
49110AVIFL Exterior -Wall Mt./Flush
679699
49110AVIFL Exterior -Wall Mt./Flush 679699
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.13 Extension: 5 Bulb Qty: 1 Wattage: 13 Finish: Anvil Iron Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927309400 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 12.13
Extension: 5
Bulb
Qty: 1
Wattage: 13
Finish: Anvil Iron
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927309400
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: Ups
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679699
Product Name 49110AVIFL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details