Capital Lighting, Inc. 49111AVI Exterior -Wall Mt./Flush 679697

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 17.69 Extension: 5 Bulb Qty: 2 Wattage: 60 Finish: Anvil Iron Weight: 6.5 Product Name: Two Light Outdoor Fixture UPC: 783927305600 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 17.69 Extension: 5 Bulb Qty: 2 Wattage: 60 Finish: Anvil Iron Weight: 6.5 Product Name: Two Light Outdoor Fixture UPC: 783927305600 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49111AVI Exterior -Wall Mt./Flush - 679697 - Capital Lighting, Inc.
Columbus, OH, USA
49111AVI Exterior -Wall Mt./Flush
679697
49111AVI Exterior -Wall Mt./Flush 679697
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 17.69 Extension: 5 Bulb Qty: 2 Wattage: 60 Finish: Anvil Iron Weight: 6.5 Product Name: Two Light Outdoor Fixture UPC: 783927305600 Category: Outdoor Wall Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 17.69
Extension: 5
Bulb
Qty: 2
Wattage: 60
Finish: Anvil Iron
Weight: 6.5
Product Name: Two Light Outdoor Fixture
UPC: 783927305600
Category: Outdoor Wall Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679697
Product Name 49111AVI Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details