Capital Lighting, Inc. 49114AVI Exterior -Post/Pier Head 679692

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.75 Length 19.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Anvil Iron Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927305570 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.75 Length 19.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Anvil Iron Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927305570 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49114AVI Exterior -Post/Pier Head - 679692 - Capital Lighting, Inc.
Columbus, OH, USA
49114AVI Exterior -Post/Pier Head
679692
49114AVI Exterior -Post/Pier Head 679692
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.75 Length 19.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Anvil Iron Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927305570 Category: Outdoor Post Lanterns Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 19.75
Length 19.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Anvil Iron
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927305570
Category: Outdoor Post Lanterns
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679692
Product Name 49114AVI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details