Capital Lighting, Inc. 49178OZ Exterior -Post/Pier Head 679688

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 19.88 Length 19.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 783927307000 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 19.88 Length 19.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 783927307000 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49178OZ Exterior -Post/Pier Head - 679688 - Capital Lighting, Inc.
Columbus, OH, USA
49178OZ Exterior -Post/Pier Head
679688
49178OZ Exterior -Post/Pier Head 679688
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 19.88 Length 19.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 14 Product Name: One Light Outdoor Fixture UPC: 783927307000 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.38
Height: 19.88
Length 19.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 783927307000
Category: Outdoor Wall Bracket
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679688
Product Name 49178OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details