Capital Lighting, Inc. 49174OZ Exterior -Wall Mount 679687

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927307048 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927307048 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49174OZ Exterior -Wall Mount - 679687 - Capital Lighting, Inc.
Columbus, OH, USA
49174OZ Exterior -Wall Mount
679687
49174OZ Exterior -Wall Mount 679687
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927307048 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 8.50
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927307048
Category: Outdoor Wall Bracket
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679687
Product Name 49174OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details