Capital Lighting, Inc. 49175OZ Exterior -Wall Mount 679686

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.38 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927307055 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.38 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927307055 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49175OZ Exterior -Wall Mount - 679686 - Capital Lighting, Inc.
Columbus, OH, USA
49175OZ Exterior -Wall Mount
679686
49175OZ Exterior -Wall Mount 679686
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.38 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927307055 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 13.38
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 783927307055
Category: Outdoor Wall Bracket
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679686
Product Name 49175OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details