Capital Lighting, Inc. 49177OZFL Exterior -Wall Mount 679685

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 18.00 Extension: 13.25 Bulb Type: PBCFS/MLS Qty: 1 Wattage: 26 Finish: Olde Bronze Weight: 19 Product Name: One Light Outdoor Fixture UPC: 783927309547 Category: Fluorescent Outdoor Wall Brkt Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 18.00 Extension: 13.25 Bulb Type: PBCFS/MLS Qty: 1 Wattage: 26 Finish: Olde Bronze Weight: 19 Product Name: One Light Outdoor Fixture UPC: 783927309547 Category: Fluorescent Outdoor Wall Brkt Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49177OZFL Exterior -Wall Mount - 679685 - Capital Lighting, Inc.
Columbus, OH, USA
49177OZFL Exterior -Wall Mount
679685
49177OZFL Exterior -Wall Mount 679685
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 18.00 Extension: 13.25 Bulb Type: PBCFS/MLS Qty: 1 Wattage: 26 Finish: Olde Bronze Weight: 19 Product Name: One Light Outdoor Fixture UPC: 783927309547 Category: Fluorescent Outdoor Wall Brkt Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.38
Height: 18.00
Extension: 13.25
Bulb
Type: PBCFS/MLS
Qty: 1
Wattage: 26
Finish: Olde Bronze
Weight: 19
Product Name: One Light Outdoor Fixture
UPC: 783927309547
Category: Fluorescent Outdoor Wall Brkt
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679685
Product Name 49177OZFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details