Capital Lighting, Inc. 49175OZFL Exterior -Wall Mount 679683

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.38 Extension: 9.25 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927309608 Category: Fluorescent Outdoor Wall Brkt Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.38 Extension: 9.25 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927309608 Category: Fluorescent Outdoor Wall Brkt Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49175OZFL Exterior -Wall Mount - 679683 - Capital Lighting, Inc.
Columbus, OH, USA
49175OZFL Exterior -Wall Mount
679683
49175OZFL Exterior -Wall Mount 679683
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.38 Extension: 9.25 Bulb Type: PBCFS1850 Qty: 1 Wattage: 18 Finish: Olde Bronze Weight: 7 Product Name: One Light Outdoor Fixture UPC: 783927309608 Category: Fluorescent Outdoor Wall Brkt Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 13.38
Extension: 9.25
Bulb
Type: PBCFS1850
Qty: 1
Wattage: 18
Finish: Olde Bronze
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 783927309608
Category: Fluorescent Outdoor Wall Brkt
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679683
Product Name 49175OZFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details