Capital Lighting, Inc. 49177OZ Exterior -Wall Mount 679682

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 18.00 Extension: 13.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 19 Product Name: One Light Outdoor Fixture UPC: 783927307017 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 18.00 Extension: 13.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 19 Product Name: One Light Outdoor Fixture UPC: 783927307017 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49177OZ Exterior -Wall Mount - 679682 - Capital Lighting, Inc.
Columbus, OH, USA
49177OZ Exterior -Wall Mount
679682
49177OZ Exterior -Wall Mount 679682
PRODUCT DETAILS / SPECS Width/Dia: 12.38 Height: 18.00 Extension: 13.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 19 Product Name: One Light Outdoor Fixture UPC: 783927307017 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.38
Height: 18.00
Extension: 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 19
Product Name: One Light Outdoor Fixture
UPC: 783927307017
Category: Outdoor Wall Bracket
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679682
Product Name 49177OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details