Capital Lighting, Inc. 49176OZ Exterior -Wall Mount 679681

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 16.38 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: One Light Outdoor Fixture UPC: 783927307024 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 16.38 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: One Light Outdoor Fixture UPC: 783927307024 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49176OZ Exterior -Wall Mount - 679681 - Capital Lighting, Inc.
Columbus, OH, USA
49176OZ Exterior -Wall Mount
679681
49176OZ Exterior -Wall Mount 679681
PRODUCT DETAILS / SPECS Width/Dia: 10.38 Height: 16.38 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 13 Product Name: One Light Outdoor Fixture UPC: 783927307024 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.38
Height: 16.38
Extension: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 13
Product Name: One Light Outdoor Fixture
UPC: 783927307024
Category: Outdoor Wall Bracket
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679681
Product Name 49176OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details