Capital Lighting, Inc. 49115AVIFL Exterior -Hanging 679679

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.88 Length 18.88 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 10.5 Product Name: One Light Outdoor Fixture UPC: 783927309486 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 26``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.88 Length 18.88 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 10.5 Product Name: One Light Outdoor Fixture UPC: 783927309486 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 26``

Suppliers

Company
Product
Description
Supplier Links
49115AVIFL Exterior -Hanging - 679679 - Capital Lighting, Inc.
Columbus, OH, USA
49115AVIFL Exterior -Hanging
679679
49115AVIFL Exterior -Hanging 679679
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.88 Length 18.88 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Anvil Iron Weight: 10.5 Product Name: One Light Outdoor Fixture UPC: 783927309486 Category: Fluorescent Outdoor Ceiling Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 26``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.88
Length 18.88
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Anvil Iron
Weight: 10.5
Product Name: One Light Outdoor Fixture
UPC: 783927309486
Category: Fluorescent Outdoor Ceiling
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 26``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679679
Product Name 49115AVIFL Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details