Capital Lighting, Inc. 49122AVI Exterior -Wall Mount 679678

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Anvil Iron Weight: 18 Product Name: Three Light Outdoor Fixture UPC: 783927305471 Category: Outdoor Wall Bracket Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Anvil Iron Weight: 18 Product Name: Three Light Outdoor Fixture UPC: 783927305471 Category: Outdoor Wall Bracket Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49122AVI Exterior -Wall Mount - 679678 - Capital Lighting, Inc.
Columbus, OH, USA
49122AVI Exterior -Wall Mount
679678
49122AVI Exterior -Wall Mount 679678
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Anvil Iron Weight: 18 Product Name: Three Light Outdoor Fixture UPC: 783927305471 Category: Outdoor Wall Bracket Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 26.00
Extension: 11
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Anvil Iron
Weight: 18
Product Name: Three Light Outdoor Fixture
UPC: 783927305471
Category: Outdoor Wall Bracket
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679678
Product Name 49122AVI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details