Capital Lighting, Inc. 49119AVI Exterior -Wall Mount 679676

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 5.31 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 3.5 Product Name: One Light Outdoor Fixture UPC: 783927307321 Category: Outdoor Wall Bracket Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 5.31 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 3.5 Product Name: One Light Outdoor Fixture UPC: 783927307321 Category: Outdoor Wall Bracket Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49119AVI Exterior -Wall Mount - 679676 - Capital Lighting, Inc.
Columbus, OH, USA
49119AVI Exterior -Wall Mount
679676
49119AVI Exterior -Wall Mount 679676
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 5.31 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Anvil Iron Weight: 3.5 Product Name: One Light Outdoor Fixture UPC: 783927307321 Category: Outdoor Wall Bracket Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Extension: 5.31
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Anvil Iron
Weight: 3.5
Product Name: One Light Outdoor Fixture
UPC: 783927307321
Category: Outdoor Wall Bracket
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679676
Product Name 49119AVI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details