Capital Lighting, Inc. 49121AVIFL Exterior -Wall Mount 679675

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.50 Extension: 7.75 Bulb Type: PBCFS1850 Qty: 2 Wattage: 18 Finish: Anvil Iron Weight: 13 Product Name: Two Light Outdoor Fixture UPC: 783927311182 Category: Fluorescent Outdoor Wall Brkt Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.50 Extension: 7.75 Bulb Type: PBCFS1850 Qty: 2 Wattage: 18 Finish: Anvil Iron Weight: 13 Product Name: Two Light Outdoor Fixture UPC: 783927311182 Category: Fluorescent Outdoor Wall Brkt Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49121AVIFL Exterior -Wall Mount - 679675 - Capital Lighting, Inc.
Columbus, OH, USA
49121AVIFL Exterior -Wall Mount
679675
49121AVIFL Exterior -Wall Mount 679675
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.50 Extension: 7.75 Bulb Type: PBCFS1850 Qty: 2 Wattage: 18 Finish: Anvil Iron Weight: 13 Product Name: Two Light Outdoor Fixture UPC: 783927311182 Category: Fluorescent Outdoor Wall Brkt Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.50
Extension: 7.75
Bulb
Type: PBCFS1850
Qty: 2
Wattage: 18
Finish: Anvil Iron
Weight: 13
Product Name: Two Light Outdoor Fixture
UPC: 783927311182
Category: Fluorescent Outdoor Wall Brkt
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679675
Product Name 49121AVIFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details