Capital Lighting, Inc. 49121AVI Exterior -Wall Mount 679672

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.50 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Anvil Iron Weight: 13 Product Name: Two Light Outdoor Fixture UPC: 783927305433 Category: Outdoor Wall Bracket Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.50 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Anvil Iron Weight: 13 Product Name: Two Light Outdoor Fixture UPC: 783927305433 Category: Outdoor Wall Bracket Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49121AVI Exterior -Wall Mount - 679672 - Capital Lighting, Inc.
Columbus, OH, USA
49121AVI Exterior -Wall Mount
679672
49121AVI Exterior -Wall Mount 679672
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.50 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Anvil Iron Weight: 13 Product Name: Two Light Outdoor Fixture UPC: 783927305433 Category: Outdoor Wall Bracket Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.50
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Anvil Iron
Weight: 13
Product Name: Two Light Outdoor Fixture
UPC: 783927305433
Category: Outdoor Wall Bracket
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679672
Product Name 49121AVI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details