Capital Lighting, Inc. 49120AVI Exterior -Wall Mount 679671

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.50 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Anvil Iron Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927305488 Category: Outdoor Wall Bracket Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.50 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Anvil Iron Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927305488 Category: Outdoor Wall Bracket Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49120AVI Exterior -Wall Mount - 679671 - Capital Lighting, Inc.
Columbus, OH, USA
49120AVI Exterior -Wall Mount
679671
49120AVI Exterior -Wall Mount 679671
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.50 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Anvil Iron Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927305488 Category: Outdoor Wall Bracket Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.50
Extension: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Anvil Iron
Weight: 7
Product Name: Two Light Outdoor Fixture
UPC: 783927305488
Category: Outdoor Wall Bracket
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679671
Product Name 49120AVI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details