Capital Lighting, Inc. 49120AVIFL Exterior -Wall Mount 679670

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.50 Extension: 6.75 Bulb Type: PBCFS1850 Qty: 2 Wattage: 18 Finish: Anvil Iron Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927309455 Category: Outdoor Glass: Opal Etched Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.50 Extension: 6.75 Bulb Type: PBCFS1850 Qty: 2 Wattage: 18 Finish: Anvil Iron Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927309455 Category: Outdoor Glass: Opal Etched Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49120AVIFL Exterior -Wall Mount - 679670 - Capital Lighting, Inc.
Columbus, OH, USA
49120AVIFL Exterior -Wall Mount
679670
49120AVIFL Exterior -Wall Mount 679670
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.50 Extension: 6.75 Bulb Type: PBCFS1850 Qty: 2 Wattage: 18 Finish: Anvil Iron Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927309455 Category: Outdoor Glass: Opal Etched Shipped Via: Ups Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.50
Extension: 6.75
Bulb
Type: PBCFS1850
Qty: 2
Wattage: 18
Finish: Anvil Iron
Weight: 7
Product Name: Two Light Outdoor Fixture
UPC: 783927309455
Category: Outdoor
Glass: Opal Etched
Shipped Via: Ups
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679670
Product Name 49120AVIFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details