Capital Lighting, Inc. 49134BKG Exterior -Hanging 679668

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927305334 Category: Outdoor Ceiling Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 16``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927305334 Category: Outdoor Ceiling Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 16``

Suppliers

Company
Product
Description
Supplier Links
49134BKG Exterior -Hanging - 679668 - Capital Lighting, Inc.
Columbus, OH, USA
49134BKG Exterior -Hanging
679668
49134BKG Exterior -Hanging 679668
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927305334 Category: Outdoor Ceiling Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 16``

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 24.50
Length 24.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Weight: 7
Product Name: Two Light Outdoor Fixture
UPC: 783927305334
Category: Outdoor Ceiling
Glass: Vertical Rain
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 16``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679668
Product Name 49134BKG Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details