Capital Lighting, Inc. 49133BRZ Exterior -Post/Pier Head 679665

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 32.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 9 Product Name: Three Light Outdoor Fixture UPC: 783927305365 Category: Outdoor Post Lanterns Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 32.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 9 Product Name: Three Light Outdoor Fixture UPC: 783927305365 Category: Outdoor Post Lanterns Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49133BRZ Exterior -Post/Pier Head - 679665 - Capital Lighting, Inc.
Columbus, OH, USA
49133BRZ Exterior -Post/Pier Head
679665
49133BRZ Exterior -Post/Pier Head 679665
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 32.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 9 Product Name: Three Light Outdoor Fixture UPC: 783927305365 Category: Outdoor Post Lanterns Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 32.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 9
Product Name: Three Light Outdoor Fixture
UPC: 783927305365
Category: Outdoor Post Lanterns
Glass: Vertical Rain
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679665
Product Name 49133BRZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details