Capital Lighting, Inc. 49131BRZ Exterior -Wall Mount 679663

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 25.25 Extension: 10.62 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927305389 Category: Outdoor Wall Bracket Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 25.25 Extension: 10.62 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927305389 Category: Outdoor Wall Bracket Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49131BRZ Exterior -Wall Mount - 679663 - Capital Lighting, Inc.
Columbus, OH, USA
49131BRZ Exterior -Wall Mount
679663
49131BRZ Exterior -Wall Mount 679663
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 25.25 Extension: 10.62 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927305389 Category: Outdoor Wall Bracket Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 25.25
Extension: 10.62
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 7
Product Name: Two Light Outdoor Fixture
UPC: 783927305389
Category: Outdoor Wall Bracket
Glass: Vertical Rain
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679663
Product Name 49131BRZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details