Capital Lighting, Inc. 49132BKG Exterior -Wall Mount 679661

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 30.88 Extension: 13.37 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 10 Product Name: Three Light Outdoor Fixture UPC: 783927304931 Category: Outdoor Wall Bracket Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 30.88 Extension: 13.37 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 10 Product Name: Three Light Outdoor Fixture UPC: 783927304931 Category: Outdoor Wall Bracket Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49132BKG Exterior -Wall Mount - 679661 - Capital Lighting, Inc.
Columbus, OH, USA
49132BKG Exterior -Wall Mount
679661
49132BKG Exterior -Wall Mount 679661
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 30.88 Extension: 13.37 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 10 Product Name: Three Light Outdoor Fixture UPC: 783927304931 Category: Outdoor Wall Bracket Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 30.88
Extension: 13.37
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 10
Product Name: Three Light Outdoor Fixture
UPC: 783927304931
Category: Outdoor Wall Bracket
Glass: Vertical Rain
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679661
Product Name 49132BKG Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details