Capital Lighting, Inc. 49132BRZ Exterior -Wall Mount 679660

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 30.88 Extension: 13.37 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 10 Product Name: Three Light Outdoor Fixture UPC: 783927305402 Category: Outdoor Wall Bracket Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 30.88 Extension: 13.37 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 10 Product Name: Three Light Outdoor Fixture UPC: 783927305402 Category: Outdoor Wall Bracket Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49132BRZ Exterior -Wall Mount - 679660 - Capital Lighting, Inc.
Columbus, OH, USA
49132BRZ Exterior -Wall Mount
679660
49132BRZ Exterior -Wall Mount 679660
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 30.88 Extension: 13.37 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Weight: 10 Product Name: Three Light Outdoor Fixture UPC: 783927305402 Category: Outdoor Wall Bracket Glass: Vertical Rain Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 30.88
Extension: 13.37
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 10
Product Name: Three Light Outdoor Fixture
UPC: 783927305402
Category: Outdoor Wall Bracket
Glass: Vertical Rain
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679660
Product Name 49132BRZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details