Capital Lighting, Inc. 49164OZ Exterior -Ceiling Mount 679657

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927305013 Category: Outdoor Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927305013 Category: Outdoor Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49164OZ Exterior -Ceiling Mount - 679657 - Capital Lighting, Inc.
Columbus, OH, USA
49164OZ Exterior -Ceiling Mount
679657
49164OZ Exterior -Ceiling Mount 679657
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 7 Product Name: Two Light Outdoor Fixture UPC: 783927305013 Category: Outdoor Ceiling Glass: Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Olde Bronze
Weight: 7
Product Name: Two Light Outdoor Fixture
UPC: 783927305013
Category: Outdoor Ceiling
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679657
Product Name 49164OZ Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details