Capital Lighting, Inc. 49168AGZFL Exterior -Wall Mt./Flush 679655

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: PBCFS1850 Qty: 1 Wattage: 26 Finish: Aged Bronze Weight: 7.5 Product Name: One Light Outdoor Fixture UPC: 783927309806 Category: Fluorescent Outdoor Wall Brkt Glass: Pine Bark Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: PBCFS1850 Qty: 1 Wattage: 26 Finish: Aged Bronze Weight: 7.5 Product Name: One Light Outdoor Fixture UPC: 783927309806 Category: Fluorescent Outdoor Wall Brkt Glass: Pine Bark Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49168AGZFL Exterior -Wall Mt./Flush - 679655 - Capital Lighting, Inc.
Columbus, OH, USA
49168AGZFL Exterior -Wall Mt./Flush
679655
49168AGZFL Exterior -Wall Mt./Flush 679655
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Bulb Type: PBCFS1850 Qty: 1 Wattage: 26 Finish: Aged Bronze Weight: 7.5 Product Name: One Light Outdoor Fixture UPC: 783927309806 Category: Fluorescent Outdoor Wall Brkt Glass: Pine Bark Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Bulb
Type: PBCFS1850
Qty: 1
Wattage: 26
Finish: Aged Bronze
Weight: 7.5
Product Name: One Light Outdoor Fixture
UPC: 783927309806
Category: Fluorescent Outdoor Wall Brkt
Glass: Pine Bark
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679655
Product Name 49168AGZFL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details