Capital Lighting, Inc. 49122AVIFL Exterior -Wall Mount 679649

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Extension: 11 Bulb Type: PBCFS1850 Qty: 3 Wattage: 18 Finish: Anvil Iron Weight: 18 Product Name: Three Light Outdoor Fixture UPC: 783927309448 Category: Fluorescent Outdoor Wall Brkt Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Extension: 11 Bulb Type: PBCFS1850 Qty: 3 Wattage: 18 Finish: Anvil Iron Weight: 18 Product Name: Three Light Outdoor Fixture UPC: 783927309448 Category: Fluorescent Outdoor Wall Brkt Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49122AVIFL Exterior -Wall Mount - 679649 - Capital Lighting, Inc.
Columbus, OH, USA
49122AVIFL Exterior -Wall Mount
679649
49122AVIFL Exterior -Wall Mount 679649
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 26.00 Extension: 11 Bulb Type: PBCFS1850 Qty: 3 Wattage: 18 Finish: Anvil Iron Weight: 18 Product Name: Three Light Outdoor Fixture UPC: 783927309448 Category: Fluorescent Outdoor Wall Brkt Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 26.00
Extension: 11
Bulb
Type: PBCFS1850
Qty: 3
Wattage: 18
Finish: Anvil Iron
Weight: 18
Product Name: Three Light Outdoor Fixture
UPC: 783927309448
Category: Fluorescent Outdoor Wall Brkt
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679649
Product Name 49122AVIFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details