Capital Lighting, Inc. 49123AVI Exterior -Post/Pier Head 679647

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Anvil Iron Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927305464 Category: Outdoor Post Lanterns Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Anvil Iron Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927305464 Category: Outdoor Post Lanterns Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
49123AVI Exterior -Post/Pier Head - 679647 - Capital Lighting, Inc.
Columbus, OH, USA
49123AVI Exterior -Post/Pier Head
679647
49123AVI Exterior -Post/Pier Head 679647
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Anvil Iron Weight: 12 Product Name: One Light Outdoor Fixture UPC: 783927305464 Category: Outdoor Post Lanterns Glass: Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Anvil Iron
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 783927305464
Category: Outdoor Post Lanterns
Glass: Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679647
Product Name 49123AVI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details